Capital Lighting, Inc. D1844 Lamps-Table Lamps 617133

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anatol Gold Weight: 8 Product Name: One Light Table Lamp UPC: 748119021782 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anatol Gold Weight: 8 Product Name: One Light Table Lamp UPC: 748119021782 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1844 Lamps-Table Lamps - 617133 - Capital Lighting, Inc.
Columbus, OH, USA
D1844 Lamps-Table Lamps
617133
D1844 Lamps-Table Lamps 617133
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anatol Gold Weight: 8 Product Name: One Light Table Lamp UPC: 748119021782 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Anatol Gold
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119021782
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617133
Product Name D1844 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details