Capital Lighting, Inc. D1845 Lamps-Table Lamps 617131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tanager Weight: 11 Product Name: One Light Table Lamp UPC: 748119021799 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tanager Weight: 11 Product Name: One Light Table Lamp UPC: 748119021799 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1845 Lamps-Table Lamps - 617131 - Capital Lighting, Inc.
Columbus, OH, USA
D1845 Lamps-Table Lamps
617131
D1845 Lamps-Table Lamps 617131
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tanager Weight: 11 Product Name: One Light Table Lamp UPC: 748119021799 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tanager
Weight: 11
Product Name: One Light Table Lamp
UPC: 748119021799
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617131
Product Name D1845 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details