Capital Lighting, Inc. D1982 Lamps-Table Lamps 617125

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Copper Weight: 8 Product Name: One Light Table Lamp UPC: 748119022123 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Copper Weight: 8 Product Name: One Light Table Lamp UPC: 748119022123 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1982 Lamps-Table Lamps - 617125 - Capital Lighting, Inc.
Columbus, OH, USA
D1982 Lamps-Table Lamps
617125
D1982 Lamps-Table Lamps 617125
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Copper Weight: 8 Product Name: One Light Table Lamp UPC: 748119022123 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnt Copper
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119022123
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617125
Product Name D1982 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details