Capital Lighting, Inc. D1978 Lamps-Table Lamps 617123

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass And Clear Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119022079 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass And Clear Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119022079 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1978 Lamps-Table Lamps - 617123 - Capital Lighting, Inc.
Columbus, OH, USA
D1978 Lamps-Table Lamps
617123
D1978 Lamps-Table Lamps 617123
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass And Clear Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119022079 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass And Clear Glass
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119022079
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617123
Product Name D1978 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details