Capital Lighting, Inc. D1979 Lamps-Table Lamps 617121

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Conch Shell And Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119022055 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Conch Shell And Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119022055 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1979 Lamps-Table Lamps - 617121 - Capital Lighting, Inc.
Columbus, OH, USA
D1979 Lamps-Table Lamps
617121
D1979 Lamps-Table Lamps 617121
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Conch Shell And Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 748119022055 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Conch Shell And Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119022055
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617121
Product Name D1979 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details