Capital Lighting, Inc. D1860 Lamps-Table Lamps 617117

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119021867 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119021867 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1860 Lamps-Table Lamps - 617117 - Capital Lighting, Inc.
Columbus, OH, USA
D1860 Lamps-Table Lamps
617117
D1860 Lamps-Table Lamps 617117
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 8 Product Name: Two Light Table Lamp UPC: 748119021867 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 8
Product Name: Two Light Table Lamp
UPC: 748119021867
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617117
Product Name D1860 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details