Capital Lighting, Inc. D1861 Lamps-Table Lamps 617114

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Table Lamp UPC: 748119021874 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Table Lamp UPC: 748119021874 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1861 Lamps-Table Lamps - 617114 - Capital Lighting, Inc.
Columbus, OH, USA
D1861 Lamps-Table Lamps
617114
D1861 Lamps-Table Lamps 617114
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Table Lamp UPC: 748119021874 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119021874
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617114
Product Name D1861 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details