Capital Lighting, Inc. D1895 Lamps-Table Lamps 617108

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Chrome Weight: 2.29 Product Name: One Light Table Lamp UPC: 748119022048 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Chrome Weight: 2.29 Product Name: One Light Table Lamp UPC: 748119022048 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1895 Lamps-Table Lamps - 617108 - Capital Lighting, Inc.
Columbus, OH, USA
D1895 Lamps-Table Lamps
617108
D1895 Lamps-Table Lamps 617108
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Chrome Weight: 2.29 Product Name: One Light Table Lamp UPC: 748119022048 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black Chrome
Weight: 2.29
Product Name: One Light Table Lamp
UPC: 748119022048
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617108
Product Name D1895 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details