Capital Lighting, Inc. D1882 Lamps-Table Lamps 617107

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black, White And Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119021966 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black, White And Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119021966 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1882 Lamps-Table Lamps - 617107 - Capital Lighting, Inc.
Columbus, OH, USA
D1882 Lamps-Table Lamps
617107
D1882 Lamps-Table Lamps 617107
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black, White And Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119021966 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black, White And Chrome
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 748119021966
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617107
Product Name D1882 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details