Capital Lighting, Inc. D1884 Lamps-Table Lamps 617106

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mirrored And Black Weight: 8.91 Product Name: One Light Table Lamp UPC: 748119021980 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mirrored And Black Weight: 8.91 Product Name: One Light Table Lamp UPC: 748119021980 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1884 Lamps-Table Lamps - 617106 - Capital Lighting, Inc.
Columbus, OH, USA
D1884 Lamps-Table Lamps
617106
D1884 Lamps-Table Lamps 617106
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mirrored And Black Weight: 8.91 Product Name: One Light Table Lamp UPC: 748119021980 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mirrored And Black
Weight: 8.91
Product Name: One Light Table Lamp
UPC: 748119021980
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617106
Product Name D1884 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details