Capital Lighting, Inc. LED2761-DWD Exterior -Wall Mount 617087

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Length 14.00 Extension: 8.25 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 8 Wall Lantern UPC: 46335949577 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Length 14.00 Extension: 8.25 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 8 Wall Lantern UPC: 46335949577 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED2761-DWD Exterior -Wall Mount - 617087 - Capital Lighting, Inc.
Columbus, OH, USA
LED2761-DWD Exterior -Wall Mount
617087
LED2761-DWD Exterior -Wall Mount 617087
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Length 14.00 Extension: 8.25 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 8 Wall Lantern UPC: 46335949577 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Length 14.00
Extension: 8.25
Bulb
Type: LED
Wattage: 12
Finish: Driftwood
Product Name: 8 Wall Lantern
UPC: 46335949577
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617087
Product Name LED2761-DWD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details