Capital Lighting, Inc. Q102H-87 Exterior -Spot Lights 617080

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335946781 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335946781 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
Q102H-87 Exterior -Spot Lights - 617080 - Capital Lighting, Inc.
Columbus, OH, USA
Q102H-87 Exterior -Spot Lights
617080
Q102H-87 Exterior -Spot Lights 617080
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335946781 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.75
Length 4.75
Bulb
Type: Quartz Halogen
Qty: 2
Wattage: 100
Finish: Distressed Bronze
Product Name: Two Light Quartz Halogen Security Light
UPC: 46335946781
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617080
Product Name Q102H-87 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details