Capital Lighting, Inc. 31731-ORB Exterior -Wall Mount 617064

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949317 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949317 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31731-ORB Exterior -Wall Mount - 617064 - Capital Lighting, Inc.
Columbus, OH, USA
31731-ORB Exterior -Wall Mount
617064
31731-ORB Exterior -Wall Mount 617064
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Length 18.75 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949317 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Length 18.75
Extension: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335949317
Category: Wall Lantern
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617064
Product Name 31731-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details