Capital Lighting, Inc. 31736-ORB Exterior -Post/Pier Head 617063

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335949324 Category: Post Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335949324 Category: Post Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31736-ORB Exterior -Post/Pier Head - 617063 - Capital Lighting, Inc.
Columbus, OH, USA
31736-ORB Exterior -Post/Pier Head
617063
31736-ORB Exterior -Post/Pier Head 617063
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335949324 Category: Post Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Post Lantern
UPC: 46335949324
Category: Post Lantern
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617063
Product Name 31736-ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details