Capital Lighting, Inc. ES1257M-SP-AL Flush Mounts-Bowl Style 617059

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948365 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948365 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1257M-SP-AL Flush Mounts-Bowl Style - 617059 - Capital Lighting, Inc.
Columbus, OH, USA
ES1257M-SP-AL Flush Mounts-Bowl Style
617059
ES1257M-SP-AL Flush Mounts-Bowl Style 617059
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948365 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Platinum
Product Name: Two Light Flush Mount
UPC: 46335948365
Category: Fluorescent
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617059
Product Name ES1257M-SP-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details