Capital Lighting, Inc. ES1257S-SP-AL Flush Mounts-Bowl Style 617054

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948327 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948327 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1257S-SP-AL Flush Mounts-Bowl Style - 617054 - Capital Lighting, Inc.
Columbus, OH, USA
ES1257S-SP-AL Flush Mounts-Bowl Style
617054
ES1257S-SP-AL Flush Mounts-Bowl Style 617054
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Platinum Product Name: Two Light Flush Mount UPC: 46335948327 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Platinum
Product Name: Two Light Flush Mount
UPC: 46335948327
Category: Fluorescent
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617054
Product Name ES1257S-SP-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details