Capital Lighting, Inc. ES2861-AM-AG Exterior -Wall Mount 617052

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335948587 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335948587 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2861-AM-AG Exterior -Wall Mount - 617052 - Capital Lighting, Inc.
Columbus, OH, USA
ES2861-AM-AG Exterior -Wall Mount
617052
ES2861-AM-AG Exterior -Wall Mount 617052
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335948587 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.50
Length 9.50
Extension: 7
Bulb
Qty: 1
Wattage: 13
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335948587
Category: Wall Lantern
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617052
Product Name ES2861-AM-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details