Capital Lighting, Inc. ES2462-AM-AG Exterior -Wall Mount 617051

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335947986 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335947986 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2462-AM-AG Exterior -Wall Mount - 617051 - Capital Lighting, Inc.
Columbus, OH, USA
ES2462-AM-AG Exterior -Wall Mount
617051
ES2462-AM-AG Exterior -Wall Mount 617051
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Autumn Gold Product Name: One Light Wall lantern UPC: 46335947986 Category: Wall Lantern Glass: Warm Amber Glaze Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Autumn Gold
Product Name: One Light Wall lantern
UPC: 46335947986
Category: Wall Lantern
Glass: Warm Amber Glaze
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617051
Product Name ES2462-AM-AG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details