Capital Lighting, Inc. ES2462-GL-BK Exterior -Wall Mount 617050

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948006 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948006 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2462-GL-BK Exterior -Wall Mount - 617050 - Capital Lighting, Inc.
Columbus, OH, USA
ES2462-GL-BK Exterior -Wall Mount
617050
ES2462-GL-BK Exterior -Wall Mount 617050
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948006 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335948006
Category: Wall Lantern
Glass: Glacier
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617050
Product Name ES2462-GL-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details