Capital Lighting, Inc. 1258S-ORB Flush Mounts-Bowl Style 617045

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335948600 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335948600 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1258S-ORB Flush Mounts-Bowl Style - 617045 - Capital Lighting, Inc.
Columbus, OH, USA
1258S-ORB Flush Mounts-Bowl Style
617045
1258S-ORB Flush Mounts-Bowl Style 617045
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335948600 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Flush Mount
UPC: 46335948600
Category: Flushmount
Glass: Frosted Champagne
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617045
Product Name 1258S-ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details