Capital Lighting, Inc. 1258M-ORB Flush Mounts-Bowl Style 617042

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948624 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948624 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1258M-ORB Flush Mounts-Bowl Style - 617042 - Capital Lighting, Inc.
Columbus, OH, USA
1258M-ORB Flush Mounts-Bowl Style
617042
1258M-ORB Flush Mounts-Bowl Style 617042
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948624 Category: Flushmount Glass: Frosted Champagne Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335948624
Category: Flushmount
Glass: Frosted Champagne
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617042
Product Name 1258M-ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details