Capital Lighting, Inc. 6493-ORB Bathroom Fixtures-Three Lights 617039

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948211 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948211 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6493-ORB Bathroom Fixtures-Three Lights - 617039 - Capital Lighting, Inc.
Columbus, OH, USA
6493-ORB Bathroom Fixtures-Three Lights
617039
6493-ORB Bathroom Fixtures-Three Lights 617039
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948211 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.50
Length 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335948211
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617039
Product Name 6493-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details