Capital Lighting, Inc. 6602-ORB Bathroom Fixtures-Two Lights 617032

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948068 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948068 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6602-ORB Bathroom Fixtures-Two Lights - 617032 - Capital Lighting, Inc.
Columbus, OH, USA
6602-ORB Bathroom Fixtures-Two Lights
617032
6602-ORB Bathroom Fixtures-Two Lights 617032
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948068 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Bath Bar
UPC: 46335948068
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617032
Product Name 6602-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details