Capital Lighting, Inc. 83189-ORB Mid. Chandeliers-Glass Up 617024

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335948952 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335948952 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83189-ORB Mid. Chandeliers-Glass Up - 617024 - Capital Lighting, Inc.
Columbus, OH, USA
83189-ORB Mid. Chandeliers-Glass Up
617024
83189-ORB Mid. Chandeliers-Glass Up 617024
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 36.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Nine Light Chandelier UPC: 46335948952 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 36.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 46335948952
Category: Chandelier
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617024
Product Name 83189-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details