Capital Lighting, Inc. 83011-SP Semi-Flush Mts.-Bowl Style 617015

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335948761 Category: Semi-Flush Glass: Fusione Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335948761 Category: Semi-Flush Glass: Fusione Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83011-SP Semi-Flush Mts.-Bowl Style - 617015 - Capital Lighting, Inc.
Columbus, OH, USA
83011-SP Semi-Flush Mts.-Bowl Style
617015
83011-SP Semi-Flush Mts.-Bowl Style 617015
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335948761 Category: Semi-Flush Glass: Fusione Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Platinum
Product Name: Two Light Semi Flush
UPC: 46335948761
Category: Semi-Flush
Glass: Fusione
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617015
Product Name 83011-SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details