Capital Lighting, Inc. 83003-SP Bathroom Fixtures-Three Lights 617011

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948747 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948747 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83003-SP Bathroom Fixtures-Three Lights - 617011 - Capital Lighting, Inc.
Columbus, OH, USA
83003-SP Bathroom Fixtures-Three Lights
617011
83003-SP Bathroom Fixtures-Three Lights 617011
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948747 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Bath Bar
UPC: 46335948747
Category: Bath/Vanity/Wall Sconces
Glass: Fusione
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617011
Product Name 83003-SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details