Capital Lighting, Inc. 83131-ORB Pendants-Bowl Style 617008

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335948907 Category: Pendant Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335948907 Category: Pendant Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83131-ORB Pendants-Bowl Style - 617008 - Capital Lighting, Inc.
Columbus, OH, USA
83131-ORB Pendants-Bowl Style
617008
83131-ORB Pendants-Bowl Style 617008
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Inverted Pendant UPC: 46335948907 Category: Pendant Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335948907
Category: Pendant
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617008
Product Name 83131-ORB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details