Capital Lighting, Inc. 83083-SP Mid. Chandeliers-Glass Down 617007

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Chandelier UPC: 46335948822 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Chandelier UPC: 46335948822 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83083-SP Mid. Chandeliers-Glass Down - 617007 - Capital Lighting, Inc.
Columbus, OH, USA
83083-SP Mid. Chandeliers-Glass Down
617007
83083-SP Mid. Chandeliers-Glass Down 617007
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Chandelier UPC: 46335948822 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Chandelier
UPC: 46335948822
Category: Chandelier
Glass: Fusione
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617007
Product Name 83083-SP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details