Capital Lighting, Inc. 83086-SP Mid. Chandeliers-Glass Up 617004

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335948839 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335948839 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83086-SP Mid. Chandeliers-Glass Up - 617004 - Capital Lighting, Inc.
Columbus, OH, USA
83086-SP Mid. Chandeliers-Glass Up
617004
83086-SP Mid. Chandeliers-Glass Up 617004
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335948839 Category: Chandelier Glass: Fusione Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Platinum
Product Name: Six Light Chandelier
UPC: 46335948839
Category: Chandelier
Glass: Fusione
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617004
Product Name 83086-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details