Capital Lighting, Inc. 83103-ORB Bathroom Fixtures-Three Lights 617001

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948877 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948877 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83103-ORB Bathroom Fixtures-Three Lights - 617001 - Capital Lighting, Inc.
Columbus, OH, USA
83103-ORB Bathroom Fixtures-Three Lights
617001
83103-ORB Bathroom Fixtures-Three Lights 617001
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335948877 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 9.75
Length 9.75
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335948877
Category: Bath/Vanity/Wall Sconces
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617001
Product Name 83103-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details