Capital Lighting, Inc. P172-084 Pendants-Glass Down 616646

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 36.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 36.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P172-084 Pendants-Glass Down - 616646 - Capital Lighting, Inc.
Columbus, OH, USA
P172-084 Pendants-Glass Down
616646
P172-084 Pendants-Glass Down 616646
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 36.00 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Pendant In Brushed Nickel Finish Category: Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 36.00
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Pendant In Brushed Nickel Finish
Category: Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616646
Product Name P172-084 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details