Capital Lighting, Inc. P5112-617 Bathroom Fixtures-Two Lights 616630

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Category: Bath Glass: Carmel Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Category: Bath Glass: Carmel Art

Suppliers

Company
Product
Description
Supplier Links
P5112-617 Bathroom Fixtures-Two Lights - 616630 - Capital Lighting, Inc.
Columbus, OH, USA
P5112-617 Bathroom Fixtures-Two Lights
616630
P5112-617 Bathroom Fixtures-Two Lights 616630
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Bath Category: Bath Glass: Carmel Art

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.75
Extension: 5
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Bath
Category: Bath
Glass: Carmel Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616630
Product Name P5112-617 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details