Capital Lighting, Inc. P602-1-605 Lamps-Accent Lamps 616616

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 16.00 Bulb Type: DC Halogen Qty: 2 Wattage: 50 Finish: Other Weight: 9.24 Product Name: Two Light Accent Lamp Category: Accent Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 16.00 Bulb Type: DC Halogen Qty: 2 Wattage: 50 Finish: Other Weight: 9.24 Product Name: Two Light Accent Lamp Category: Accent Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P602-1-605 Lamps-Accent Lamps - 616616 - Capital Lighting, Inc.
Columbus, OH, USA
P602-1-605 Lamps-Accent Lamps
616616
P602-1-605 Lamps-Accent Lamps 616616
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 16.00 Bulb Type: DC Halogen Qty: 2 Wattage: 50 Finish: Other Weight: 9.24 Product Name: Two Light Accent Lamp Category: Accent Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 16.00
Bulb
Type: DC Halogen
Qty: 2
Wattage: 50
Finish: Other
Weight: 9.24
Product Name: Two Light Accent Lamp
Category: Accent Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616616
Product Name P602-1-605 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details