Capital Lighting, Inc. P8034-1-084 Island/Pool Table-4 Light + 616602

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Bulb Type: JC Halogen Qty: 4 Wattage: 35 Finish: Nickel Weight: 11.88 Product Name: Four Light Pendant Category: Pendant Glass: Opal Etched + Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Bulb Type: JC Halogen Qty: 4 Wattage: 35 Finish: Nickel Weight: 11.88 Product Name: Four Light Pendant Category: Pendant Glass: Opal Etched + Clear

Suppliers

Company
Product
Description
Supplier Links
P8034-1-084 Island/Pool Table-4 Light + - 616602 - Capital Lighting, Inc.
Columbus, OH, USA
P8034-1-084 Island/Pool Table-4 Light +
616602
P8034-1-084 Island/Pool Table-4 Light + 616602
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Bulb Type: JC Halogen Qty: 4 Wattage: 35 Finish: Nickel Weight: 11.88 Product Name: Four Light Pendant Category: Pendant Glass: Opal Etched + Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 14.00
Bulb
Type: JC Halogen
Qty: 4
Wattage: 35
Finish: Nickel
Weight: 11.88
Product Name: Four Light Pendant
Category: Pendant
Glass: Opal Etched + Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616602
Product Name P8034-1-084 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details