Capital Lighting, Inc. P8033-2-084 Island/Pool Table-3 Light Bar 616600

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 5.5 Bulb Type: JC Halogen Qty: 3 Wattage: 35 Finish: Nickel Weight: 8.8 Product Name: Three Light Pendant Category: Pendant Glass: Blue Etched + Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 5.5 Bulb Type: JC Halogen Qty: 3 Wattage: 35 Finish: Nickel Weight: 8.8 Product Name: Three Light Pendant Category: Pendant Glass: Blue Etched + Clear

Suppliers

Company
Product
Description
Supplier Links
P8033-2-084 Island/Pool Table-3 Light Bar - 616600 - Capital Lighting, Inc.
Columbus, OH, USA
P8033-2-084 Island/Pool Table-3 Light Bar
616600
P8033-2-084 Island/Pool Table-3 Light Bar 616600
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.00 Extension: 5.5 Bulb Type: JC Halogen Qty: 3 Wattage: 35 Finish: Nickel Weight: 8.8 Product Name: Three Light Pendant Category: Pendant Glass: Blue Etched + Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 14.00
Extension: 5.5
Bulb
Type: JC Halogen
Qty: 3
Wattage: 35
Finish: Nickel
Weight: 8.8
Product Name: Three Light Pendant
Category: Pendant
Glass: Blue Etched + Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616600
Product Name P8033-2-084 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details