Capital Lighting, Inc. E20108-81 Mini Pendants-Cable 616218

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094038092 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094038092 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20108-81 Mini Pendants-Cable - 616218 - Capital Lighting, Inc.
Columbus, OH, USA
E20108-81 Mini Pendants-Cable
616218
E20108-81 Mini Pendants-Cable 616218
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: One Light Pendant UPC: 845094038092 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: One Light Pendant
UPC: 845094038092
Category: Mini Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616218
Product Name E20108-81 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details