Capital Lighting, Inc. P5863-613 Bathroom Fixtures-Three Lights 615999

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.01 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.01 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5863-613 Bathroom Fixtures-Three Lights - 615999 - Capital Lighting, Inc.
Columbus, OH, USA
P5863-613 Bathroom Fixtures-Three Lights
615999
P5863-613 Bathroom Fixtures-Three Lights 615999
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.01 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 7.00
Extension: 4.5
Bulb
Type: Xenon
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 8.01
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615999
Product Name P5863-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details