Capital Lighting, Inc. P5864-613 Bathroom Fixtures-Four Lights 615997

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Nickel Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Nickel Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5864-613 Bathroom Fixtures-Four Lights - 615997 - Capital Lighting, Inc.
Columbus, OH, USA
P5864-613 Bathroom Fixtures-Four Lights
615997
P5864-613 Bathroom Fixtures-Four Lights 615997
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 7.00 Extension: 4.5 Bulb Type: Xenon Qty: 4 Wattage: 100 Finish: Nickel Weight: 11.45 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 7.00
Extension: 4.5
Bulb
Type: Xenon
Qty: 4
Wattage: 100
Finish: Nickel
Weight: 11.45
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615997
Product Name P5864-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details