Capital Lighting, Inc. P5916-077 Bathroom Fixtures-Five+Lights 615992

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Six Light Bath Category: Bath Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Six Light Bath Category: Bath Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P5916-077 Bathroom Fixtures-Five+Lights - 615992 - Capital Lighting, Inc.
Columbus, OH, USA
P5916-077 Bathroom Fixtures-Five+Lights
615992
P5916-077 Bathroom Fixtures-Five+Lights 615992
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 10.79 Product Name: Six Light Bath Category: Bath Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 5.00
Extension: 3.25
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 10.79
Product Name: Six Light Bath
Category: Bath
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615992
Product Name P5916-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details