Capital Lighting, Inc. P5913-077 Bathroom Fixtures-Three Lights 615991

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.24 Product Name: Three Light Bath Category: Bath Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.24 Product Name: Three Light Bath Category: Bath Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P5913-077 Bathroom Fixtures-Three Lights - 615991 - Capital Lighting, Inc.
Columbus, OH, USA
P5913-077 Bathroom Fixtures-Three Lights
615991
P5913-077 Bathroom Fixtures-Three Lights 615991
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.24 Product Name: Three Light Bath Category: Bath Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.00
Extension: 3.25
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 5.24
Product Name: Three Light Bath
Category: Bath
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615991
Product Name P5913-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details