Capital Lighting, Inc. P5974-613 Bathroom Fixtures-Four Lights 615978

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 10.38 Product Name: Four Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 10.38 Product Name: Four Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5974-613 Bathroom Fixtures-Four Lights - 615978 - Capital Lighting, Inc.
Columbus, OH, USA
P5974-613 Bathroom Fixtures-Four Lights
615978
P5974-613 Bathroom Fixtures-Four Lights 615978
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Nickel Weight: 10.38 Product Name: Four Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Nickel
Weight: 10.38
Product Name: Four Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615978
Product Name P5974-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details