Capital Lighting, Inc. P5964-084 Bathroom Fixtures-Four Lights 615976

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 16.94 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 16.94 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5964-084 Bathroom Fixtures-Four Lights - 615976 - Capital Lighting, Inc.
Columbus, OH, USA
P5964-084 Bathroom Fixtures-Four Lights
615976
P5964-084 Bathroom Fixtures-Four Lights 615976
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Nickel Weight: 16.94 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Nickel
Weight: 16.94
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615976
Product Name P5964-084 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details