Capital Lighting, Inc. P5973-613 Bathroom Fixtures-Three Lights 615975

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 7.63 Product Name: Three Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 7.63 Product Name: Three Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5973-613 Bathroom Fixtures-Three Lights - 615975 - Capital Lighting, Inc.
Columbus, OH, USA
P5973-613 Bathroom Fixtures-Three Lights
615975
P5973-613 Bathroom Fixtures-Three Lights 615975
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Nickel Weight: 7.63 Product Name: Three Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Nickel
Weight: 7.63
Product Name: Three Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615975
Product Name P5973-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details