Capital Lighting, Inc. P5963-084 Bathroom Fixtures-Three Lights 615974

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 12.1 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 12.1 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5963-084 Bathroom Fixtures-Three Lights - 615974 - Capital Lighting, Inc.
Columbus, OH, USA
P5963-084 Bathroom Fixtures-Three Lights
615974
P5963-084 Bathroom Fixtures-Three Lights 615974
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Nickel Weight: 12.1 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Nickel
Weight: 12.1
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615974
Product Name P5963-084 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details