Capital Lighting, Inc. P5965-084 Bathroom Fixtures-Five+Lights 615973

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Nickel Weight: 21.34 Product Name: Five Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Nickel Weight: 21.34 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5965-084 Bathroom Fixtures-Five+Lights - 615973 - Capital Lighting, Inc.
Columbus, OH, USA
P5965-084 Bathroom Fixtures-Five+Lights
615973
P5965-084 Bathroom Fixtures-Five+Lights 615973
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Nickel Weight: 21.34 Product Name: Five Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Nickel
Weight: 21.34
Product Name: Five Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615973
Product Name P5965-084 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details