Capital Lighting, Inc. P5972-613 Bathroom Fixtures-Two Lights 615972

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 6.1 Product Name: Two Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 6.1 Product Name: Two Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5972-613 Bathroom Fixtures-Two Lights - 615972 - Capital Lighting, Inc.
Columbus, OH, USA
P5972-613 Bathroom Fixtures-Two Lights
615972
P5972-613 Bathroom Fixtures-Two Lights 615972
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Nickel Weight: 6.1 Product Name: Two Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Nickel
Weight: 6.1
Product Name: Two Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615972
Product Name P5972-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details