Capital Lighting, Inc. P5971-613 Sconces-Single Glass 615970

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 3.07 Product Name: One Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 3.07 Product Name: One Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5971-613 Sconces-Single Glass - 615970 - Capital Lighting, Inc.
Columbus, OH, USA
P5971-613 Sconces-Single Glass
615970
P5971-613 Sconces-Single Glass 615970
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 3.07 Product Name: One Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.00
Extension: 4.5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 3.07
Product Name: One Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615970
Product Name P5971-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details