Capital Lighting, Inc. P963-077 Mini Pendants-3 Light Cluster 615969

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P963-077 Mini Pendants-3 Light Cluster - 615969 - Capital Lighting, Inc.
Columbus, OH, USA
P963-077 Mini Pendants-3 Light Cluster
615969
P963-077 Mini Pendants-3 Light Cluster 615969
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 9.9 Product Name: Three Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 9.9
Product Name: Three Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615969
Product Name P963-077 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details