Capital Lighting, Inc. P965-077 Mid. Chandeliers-Glass Down 615967

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 12.11 Product Name: Five Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 12.11 Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P965-077 Mid. Chandeliers-Glass Down - 615967 - Capital Lighting, Inc.
Columbus, OH, USA
P965-077 Mid. Chandeliers-Glass Down
615967
P965-077 Mid. Chandeliers-Glass Down 615967
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 12.11 Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 8.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 12.11
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615967
Product Name P965-077 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details