Capital Lighting, Inc. P795-613 Lamps-Table Lamps 615946

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 8.37 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 8.37 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
P795-613 Lamps-Table Lamps - 615946 - Capital Lighting, Inc.
Columbus, OH, USA
P795-613 Lamps-Table Lamps
615946
P795-613 Lamps-Table Lamps 615946
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 8.37 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: CFL Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 8.37
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615946
Product Name P795-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details